ASUS logo

ASUS ATI Radeon X1550 512MB GDDR2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125493
Info modified on:
04 Apr 2019, 08:25:57
Short summary description ASUS ATI Radeon X1550 512MB GDDR2:

ASUS ATI Radeon X1550 512MB, Radeon X1550, GDDR2, 128 bit, 666 MHz, 2048 x 1536 pixels

Long summary description ASUS ATI Radeon X1550 512MB GDDR2:

ASUS ATI Radeon X1550 512MB. Graphics processor: Radeon X1550, Processor frequency: 500 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 666 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.