ASUS logo

ASUS EAH6670 DC SL/DI/1GD3 graphics card AMD Radeon HD6670 1 GB GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104561
Info modified on:
02 Sept 2024, 20:25:31
Short summary description ASUS EAH6670 DC SL/DI/1GD3 graphics card AMD Radeon HD6670 1 GB GDDR3:

ASUS EAH6670 DC SL/DI/1GD3, Radeon HD6670, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH6670 DC SL/DI/1GD3 graphics card AMD Radeon HD6670 1 GB GDDR3:

ASUS EAH6670 DC SL/DI/1GD3. Graphics processor family: AMD, Graphics processor: Radeon HD6670, Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Passive

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.