ASUS logo

ASUS EAH4890/HTDI/1GD5 graphics card 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63648
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS EAH4890/HTDI/1GD5 graphics card 1 GB GDDR5:

ASUS EAH4890/HTDI/1GD5, 1 GB, GDDR5, 256 bit, 3900 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EAH4890/HTDI/1GD5 graphics card 1 GB GDDR5:

ASUS EAH4890/HTDI/1GD5. Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.