ASUS logo

ASUS EAH4870X2 TOP/HTDI/2G graphics card 2 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67042
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAH4870X2 TOP/HTDI/2G graphics card 2 GB GDDR5:

ASUS EAH4870X2 TOP/HTDI/2G, 2 GB, GDDR5, 512 bit, 3660 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EAH4870X2 TOP/HTDI/2G graphics card 2 GB GDDR5:

ASUS EAH4870X2 TOP/HTDI/2G. Processor frequency: 790 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 3660 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.