ASUS logo

ASUS EAH4350 SILENT/DI/512MD2(LP) GDDR2

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148532
Info modified on:
14 Feb 2020, 11:32:00
Short summary description ASUS EAH4350 SILENT/DI/512MD2(LP) GDDR2:

ASUS EAH4350 SILENT/DI/512MD2(LP), GDDR2, 64 bit, 1600 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EAH4350 SILENT/DI/512MD2(LP) GDDR2:

ASUS EAH4350 SILENT/DI/512MD2(LP). Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.