ASUS logo

ASUS E406MA-BV026TS laptop Intel® Celeron® N3060 35,6 cm (14") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 S White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73944
Info modified on:
14 Mar 2024, 19:36:19
Short summary description ASUS E406MA-BV026TS laptop Intel® Celeron® N3060 35,6 cm (14") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 S White:

ASUS E406MA-BV026TS, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description ASUS E406MA-BV026TS laptop Intel® Celeron® N3060 35,6 cm (14") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 S White:

ASUS E406MA-BV026TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 S. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.