ASUS logo

ASUS E402WA-E2DR2AO1 laptop AMD E E2-6110 35,6 cm (14") HD 4 GB DDR3-SDRAM 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27070
Info modified on:
28 Jan 2025, 10:59:16
Short summary description ASUS E402WA-E2DR2AO1 laptop AMD E E2-6110 35,6 cm (14") HD 4 GB DDR3-SDRAM 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Blue:

ASUS E402WA-E2DR2AO1, AMD E, 1,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description ASUS E402WA-E2DR2AO1 laptop AMD E E2-6110 35,6 cm (14") HD 4 GB DDR3-SDRAM 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Blue:

ASUS E402WA-E2DR2AO1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-6110, Processor frequency: 1,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10. Product color: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.