ASUS logo

ASUS Vivobook E12 E203NAH-FD011T laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31741
Info modified on:
29 Jan 2025, 19:38:15
Short summary description ASUS Vivobook E12 E203NAH-FD011T laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUS Vivobook E12 E203NAH-FD011T, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS Vivobook E12 E203NAH-FD011T laptop Intel® Celeron® N3350 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUS Vivobook E12 E203NAH-FD011T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.