ASUS logo

ASUS DUAL-RX580-O8G graphics card AMD Radeon RX 580 8 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117333
Info modified on:
02 Sept 2024, 20:23:39
Short summary description ASUS DUAL-RX580-O8G graphics card AMD Radeon RX 580 8 GB GDDR5:

ASUS DUAL-RX580-O8G, Radeon RX 580, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS DUAL-RX580-O8G graphics card AMD Radeon RX 580 8 GB GDDR5:

ASUS DUAL-RX580-O8G. Graphics processor family: AMD, Graphics processor: Radeon RX 580, Processor frequency: 1360 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.