ASUS logo

ASUS D500SA-i58G1TWP-01 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76788
Info modified on:
09 Mar 2024, 14:28:18
Short summary description ASUS D500SA-i58G1TWP-01 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

ASUS D500SA-i58G1TWP-01, 2,9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 1 TB, Windows 10 Pro

Long summary description ASUS D500SA-i58G1TWP-01 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

ASUS D500SA-i58G1TWP-01. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 5,5 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.