ASUS logo

ASUS Bundkort AM2 nForce 590 SLI 4*DDR2 800 Socket AM2 ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68851
Info modified on:
30 Oct 2024, 13:08:35
Short summary description ASUS Bundkort AM2 nForce 590 SLI 4*DDR2 800 Socket AM2 ATX:

ASUS Bundkort AM2 nForce 590 SLI 4*DDR2 800, Intel, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, NVIDIA DualNet

Long summary description ASUS Bundkort AM2 nForce 590 SLI 4*DDR2 800 Socket AM2 ATX:

ASUS Bundkort AM2 nForce 590 SLI 4*DDR2 800. Processor manufacturer: Intel, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1. Networking features: NVIDIA DualNet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.