ASUS CP CP6230-BN006O, 3,3 GHz, Intel® Core™ i3, i3-2120, 4 GB, 500 GB, DVD Super Multi
ASUS CP CP6230-BN006O. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6470. Chassis type: Tower. Product type: PC. Product color: Black