ASUS CM 1745, 3,2 GHz, AMD A8, A8-5500, 8 GB, 1 TB, Windows 8
ASUS CM 1745. Processor frequency: 3,2 GHz, Processor family: AMD A8, Processor model: A8-5500. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Card reader integrated. On-board graphics card model: AMD Radeon HD 7560D, Discrete graphics card model: AMD Radeon HD 7670. Operating system installed: Windows 8. Power supply: 350 W. Product type: PC. Weight: 7,9 kg. Product color: Black