ASUS C90S-AK001C, DE, Intel® Core™2 Duo, 2,4 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB
ASUS C90S-AK001C, DE. Processor family: Intel® Core™2 Duo, Processor frequency: 2,4 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600 GT. Operating system installed: Windows Vista Home Premium. Weight: 3,1 kg