ASUS Chromebook Flip C433TA-BM3T8, Intel® Core™ m3, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 64 GB
ASUS Chromebook Flip C433TA-BM3T8. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-8100Y, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Silver