ASUS Chromebook C425TA-AJ0028, Intel® Core™ m3, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 64 GB
ASUS Chromebook C425TA-AJ0028. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor model: m3-8100Y, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel UHD Graphics 615. Operating system installed: ChromeOS. Product color: Silver. Weight: 1,27 kg