ASUS Chromebook C200MA-DS02, Intel® Celeron®, 2,16 GHz, 29,5 cm (11.6"), 1600 x 900 pixels, 4 GB, 16 GB
ASUS Chromebook C200MA-DS02. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2,16 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: Black, Silver