ASUS logo

ASUS BT 6130-ITVA42 Intel® Core™ i7 i7-3770S 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional USFF PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88276
Info modified on:
23 Jul 2024, 20:42:16
Short summary description ASUS BT 6130-ITVA42 Intel® Core™ i7 i7-3770S 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional USFF PC Black:

ASUS BT 6130-ITVA42, 3,1 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description ASUS BT 6130-ITVA42 Intel® Core™ i7 i7-3770S 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional USFF PC Black:

ASUS BT 6130-ITVA42. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770S. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Power supply: 200 W. Chassis type: USFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.