ASUS logo

ASUS BM 6630-ITVA14C Intel® Core™ i5 i5-3340 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108986
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS BM 6630-ITVA14C Intel® Core™ i5 i5-3340 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Tower PC Black:

ASUS BM 6630-ITVA14C, 3,1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description ASUS BM 6630-ITVA14C Intel® Core™ i5 i5-3340 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Tower PC Black:

ASUS BM 6630-ITVA14C. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3340. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: FreeDOS. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 13,5 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.