ASUS logo

ASUS BM BM1AD-I34130253B PC Intel® Core™ i3 i3-4130 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Desktop Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26659
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS BM BM1AD-I34130253B PC Intel® Core™ i3 i3-4130 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Desktop Black:

ASUS BM BM1AD-I34130253B, 3,4 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description ASUS BM BM1AD-I34130253B PC Intel® Core™ i3 i3-4130 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Desktop Black:

ASUS BM BM1AD-I34130253B. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.