ASUS logo

ASUS Pro Series BM1AD-G3240584F PC Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70623
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Pro Series BM1AD-G3240584F PC Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Black:

ASUS Pro Series BM1AD-G3240584F, 3,1 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description ASUS Pro Series BM1AD-G3240584F PC Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Black:

ASUS Pro Series BM1AD-G3240584F. Processor frequency: 3,1 GHz, Processor family: Intel Pentium G, Processor model: G3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.