ASUS logo

ASUS AT5NM10-I motherboard LGA 3647 (Socket P) mini ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141493
Info modified on:
30 Oct 2024, 13:06:46
Short summary description ASUS AT5NM10-I motherboard LGA 3647 (Socket P) mini ATX:

ASUS AT5NM10-I, Intel, LGA 3647 (Socket P), 4 GB, Non-ECC, 256 MB, PCIe Gb LAN

Long summary description ASUS AT5NM10-I motherboard LGA 3647 (Socket P) mini ATX:

ASUS AT5NM10-I. Processor manufacturer: Intel, Processor socket: LGA 3647 (Socket P). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 256 MB. Networking features: PCIe Gb LAN. Motherboard form factor: mini ATX, Audio output channels: 5.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.