ASUS A93SM-YZ023V, Intel® Core™ i5, 2,5 GHz, 46,7 cm (18.4"), 1980 x 1080 pixels, 4 GB, 750 GB
ASUS A93SM-YZ023V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 46,7 cm (18.4"), HD type: 2K Ultra HD, Display resolution: 1980 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Brown