ASUS logo

ASUS A8N32-SLI Deluxe Socket 939 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84485
Info modified on:
18 Jan 2024, 17:34:30
Short summary description ASUS A8N32-SLI Deluxe Socket 939 ATX:

ASUS A8N32-SLI Deluxe, AMD, Socket 939, 4 GB, 8 MB, 0, 1, 0+1, Dual Gigabit

Long summary description ASUS A8N32-SLI Deluxe Socket 939 ATX:

ASUS A8N32-SLI Deluxe. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, Flash memory: 8 MB. RAID levels: 0, 1, 0+1. Networking features: Dual Gigabit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC850

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.