ASUS A8JC-H023H, 1,73 GHz, 35,8 cm (14.1"), 1280 x 768 pixels, 1 GB, 100 GB, Windows XP Home Edition
ASUS A8JC-H023H. Processor frequency: 1,73 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 1,9 kg