ASUS logo

ASUS A7V8X-MX motherboard Socket A (462) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146401
Info modified on:
30 Oct 2024, 13:08:23
Short summary description ASUS A7V8X-MX motherboard Socket A (462) micro ATX:

ASUS A7V8X-MX, AMD, Socket A (462), 2 GB, Non-ECC, Fast Ethernet, micro ATX

Long summary description ASUS A7V8X-MX motherboard Socket A (462) micro ATX:

ASUS A7V8X-MX. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC. Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1980. BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.