ASUS logo

ASUS A7F-7S022C laptop Intel® Core™2 Duo T5500 43,4 cm (17.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45938
Info modified on:
25 Jan 2025, 22:23:54
Short summary description ASUS A7F-7S022C laptop Intel® Core™2 Duo T5500 43,4 cm (17.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

ASUS A7F-7S022C, Intel® Core™2 Duo, 1,66 GHz, 43,4 cm (17.1"), 1440 x 900 pixels, 1 GB, 120 GB

Long summary description ASUS A7F-7S022C laptop Intel® Core™2 Duo T5500 43,4 cm (17.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

ASUS A7F-7S022C. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1,66 GHz. Display diagonal: 43,4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium. Weight: 4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.