ASUS logo

ASUS A6U-B104H laptop 39,1 cm (15.4") 0,5 GB DDR-SDRAM 80 GB Windows XP Home Edition

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58967
Info modified on:
02 Feb 2025, 22:54:15
Short summary description ASUS A6U-B104H laptop 39,1 cm (15.4") 0,5 GB DDR-SDRAM 80 GB Windows XP Home Edition:

ASUS A6U-B104H, 1,8 GHz, 39,1 cm (15.4"), 0,5 GB, DDR-SDRAM, 80 GB, Windows XP Home Edition

Long summary description ASUS A6U-B104H laptop 39,1 cm (15.4") 0,5 GB DDR-SDRAM 80 GB Windows XP Home Edition:

ASUS A6U-B104H. Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Home Edition. Weight: 2,85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.