ASUS logo

ASUS A6700L dvd-r/C370/512/60/xpho Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB Intel® 852GM

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86282
Info modified on:
25 Jan 2025, 22:29:43
Short summary description ASUS A6700L dvd-r/C370/512/60/xpho Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB Intel® 852GM:

ASUS A6700L dvd-r/C370/512/60/xpho, Intel® Celeron® M, 1,5 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 60 GB

Long summary description ASUS A6700L dvd-r/C370/512/60/xpho Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR-SDRAM 60 GB Intel® 852GM:

ASUS A6700L dvd-r/C370/512/60/xpho. Processor family: Intel® Celeron® M, Processor frequency: 1,5 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® 852GM. Weight: 2,85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.