ASUS logo

ASUS A55M-A/USB3 motherboard AMD A55 Socket FM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122123
Info modified on:
30 Oct 2024, 13:10:11
Short summary description ASUS A55M-A/USB3 motherboard AMD A55 Socket FM2 micro ATX:

ASUS A55M-A/USB3, AMD, Socket FM2, AMD A, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS A55M-A/USB3 motherboard AMD A55 Socket FM2 micro ATX:

ASUS A55M-A/USB3. Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 2048 MB, Graphics card family: AMD, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111F

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.