ASUS logo

ASUS A556UA-DM143 laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB SSD FreeDOS White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38598
Info modified on:
01 Feb 2025, 04:52:06
Short summary description ASUS A556UA-DM143 laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB SSD FreeDOS White:

ASUS A556UA-DM143, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS A556UA-DM143 laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 256 GB SSD FreeDOS White:

ASUS A556UA-DM143. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: FreeDOS. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.