ASUS logo

ASUS Vivobook A540UP-GO097T laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64435
Info modified on:
23 Jan 2025, 19:11:03
Short summary description ASUS Vivobook A540UP-GO097T laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Silver:

ASUS Vivobook A540UP-GO097T, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook A540UP-GO097T laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Silver:

ASUS Vivobook A540UP-GO097T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.