ASUS A52F-EX793V, Intel® Pentium®, 2,13 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS A52F-EX793V. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2,13 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Grey. Weight: 2,62 kg