ASUSPRO A4110-BD198M, 39,6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 500 GB, Black
ASUSPRO A4110-BD198M. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Built-in camera. Product color: Black