ASUS logo

ASUS TUF Gaming TUF-RTX4080S-O16G-GAMING NVIDIA GeForce RTX 4080 SUPER 16 GB GDDR6X

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127055
Info modified on:
19 Feb 2025, 14:32:33
Short summary description ASUS TUF Gaming TUF-RTX4080S-O16G-GAMING NVIDIA GeForce RTX 4080 SUPER 16 GB GDDR6X:

ASUS TUF Gaming TUF-RTX4080S-O16G-GAMING, GeForce RTX 4080 SUPER, 16 GB, GDDR6X, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS TUF Gaming TUF-RTX4080S-O16G-GAMING NVIDIA GeForce RTX 4080 SUPER 16 GB GDDR6X:

ASUS TUF Gaming TUF-RTX4080S-O16G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 4080 SUPER. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6X, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination color: Multi

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.