ASUS logo

ASUS ROG -STRIX-RTX3070-O8G-GAMING NVIDIA GeForce RTX 3070 8 GB GDDR6

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237310
Info modified on:
14 Mar 2025, 18:44:28
Short summary description ASUS ROG -STRIX-RTX3070-O8G-GAMING NVIDIA GeForce RTX 3070 8 GB GDDR6:

ASUS ROG -STRIX-RTX3070-O8G-GAMING, GeForce RTX 3070, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS ROG -STRIX-RTX3070-O8G-GAMING NVIDIA GeForce RTX 3070 8 GB GDDR6:

ASUS ROG -STRIX-RTX3070-O8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3070. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination color: Multi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.