ASUS logo

ASUS ROG -STRIX-RTX3080-O10G-GAMING NVIDIA GeForce RTX 3080 10 GB GDDR6X

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211783
Info modified on:
02 Sept 2024, 20:25:05
Short summary description ASUS ROG -STRIX-RTX3080-O10G-GAMING NVIDIA GeForce RTX 3080 10 GB GDDR6X:

ASUS ROG -STRIX-RTX3080-O10G-GAMING, GeForce RTX 3080, 10 GB, GDDR6X, 320 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS ROG -STRIX-RTX3080-O10G-GAMING NVIDIA GeForce RTX 3080 10 GB GDDR6X:

ASUS ROG -STRIX-RTX3080-O10G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3080. Discrete graphics card memory: 10 GB, Graphics card memory type: GDDR6X, Memory bus: 320 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 4.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.