ASUS logo

ASUS Turbo -RTX2060-6G NVIDIA GeForce RTX 2060 6 GB GDDR6

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153786
Info modified on:
02 Sept 2024, 20:23:48
Short summary description ASUS Turbo -RTX2060-6G NVIDIA GeForce RTX 2060 6 GB GDDR6:

ASUS Turbo -RTX2060-6G, GeForce RTX 2060, 6 GB, GDDR6, 192 bit, 14000 MHz, 7680 x 4320 pixels

Long summary description ASUS Turbo -RTX2060-6G NVIDIA GeForce RTX 2060 6 GB GDDR6:

ASUS Turbo -RTX2060-6G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2060, Processor frequency: 1680 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Number of fans: 1 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.