ASUS logo

ASUS ROG-STRIX-RX590-8G-GAMING AMD Radeon RX 590 8 GB GDDR5

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84844
Info modified on:
02 Sept 2024, 20:24:59
Short summary description ASUS ROG-STRIX-RX590-8G-GAMING AMD Radeon RX 590 8 GB GDDR5:

ASUS ROG-STRIX-RX590-8G-GAMING, Radeon RX 590, 8 GB, GDDR5, 256 bit, 8000 MHz, 7680 x 4320 pixels

Long summary description ASUS ROG-STRIX-RX590-8G-GAMING AMD Radeon RX 590 8 GB GDDR5:

ASUS ROG-STRIX-RX590-8G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 590. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8000 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Cooling type: Active, Number of fans: 3 fan(s), Illumination color: Multi

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.