ASUS logo

ASUS ROG-STRIX-RTX2080TI-O11G-GAMING NVIDIA GeForce RTX 2080 Ti 11 GB GDDR6

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56237
Info modified on:
02 Sept 2024, 20:25:03
Short summary description ASUS ROG-STRIX-RTX2080TI-O11G-GAMING NVIDIA GeForce RTX 2080 Ti 11 GB GDDR6:

ASUS ROG-STRIX-RTX2080TI-O11G-GAMING, GeForce RTX 2080 Ti, 11 GB, GDDR6, 325 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS ROG-STRIX-RTX2080TI-O11G-GAMING NVIDIA GeForce RTX 2080 Ti 11 GB GDDR6:

ASUS ROG-STRIX-RTX2080TI-O11G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080 Ti, Processor frequency: 1350 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR6, Memory bus: 325 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination color: Blue, Green, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.