ASUS logo

ASUS MINING-RX470-4G AMD Radeon RX 470 4 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69788
Info modified on:
02 Sept 2024, 20:24:45
Short summary description ASUS MINING-RX470-4G AMD Radeon RX 470 4 GB GDDR5:

ASUS MINING-RX470-4G, Radeon RX 470, 4 GB, GDDR5, 256 bit, 2 fan(s)

Long summary description ASUS MINING-RX470-4G AMD Radeon RX 470 4 GB GDDR5:

ASUS MINING-RX470-4G. Graphics processor family: AMD, Graphics processor: Radeon RX 470, Processor frequency: 926 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. OpenGL version: 4.5. Cooling type: Active, Number of fans: 2 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.