ASUS logo

ASUS EX-GTX1050-O2G NVIDIA GeForce GTX 1050 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110208
Info modified on:
02 Sept 2024, 20:23:34
Short summary description ASUS EX-GTX1050-O2G NVIDIA GeForce GTX 1050 2 GB GDDR5:

ASUS EX-GTX1050-O2G, GeForce GTX 1050, 2 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS EX-GTX1050-O2G NVIDIA GeForce GTX 1050 2 GB GDDR5:

ASUS EX-GTX1050-O2G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050, Processor frequency: 1404 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.