ASUS logo

ASUS STRIX-GTX960-DC2OC-4GD5 NVIDIA GeForce GTX 960 4 GB GDDR5

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216417
Info modified on:
02 Sept 2024, 20:24:51
Short summary description ASUS STRIX-GTX960-DC2OC-4GD5 NVIDIA GeForce GTX 960 4 GB GDDR5:

ASUS STRIX-GTX960-DC2OC-4GD5, GeForce GTX 960, 4 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS STRIX-GTX960-DC2OC-4GD5 NVIDIA GeForce GTX 960 4 GB GDDR5:

ASUS STRIX-GTX960-DC2OC-4GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 960, Processor frequency: 1253 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.