ASUS logo

ASUS TURBO-GTX960-OC-2GD5 NVIDIA GeForce GTX 960 2 GB GDDR5

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119403
Info modified on:
02 Sept 2024, 20:23:33
Short summary description ASUS TURBO-GTX960-OC-2GD5 NVIDIA GeForce GTX 960 2 GB GDDR5:

ASUS TURBO-GTX960-OC-2GD5, GeForce GTX 960, 2 GB, GDDR5, 128 bit, 7010 MHz, PCI Express 3.0

Long summary description ASUS TURBO-GTX960-OC-2GD5 NVIDIA GeForce GTX 960 2 GB GDDR5:

ASUS TURBO-GTX960-OC-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 960, Processor frequency: 1190 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7010 MHz. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.