ASUS ROG Strix Fusion Wireless, Wireless, Gaming, 20 - 20000 Hz, 395 g, Headset, Black
ASUS ROG Strix Fusion Wireless. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 395 g. Product color: Black