ASUS Cerberus, Full-size (100%), Wired, USB, QWERTZ, Black
ASUS Cerberus. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Cable length: 2 m. Recommended usage: Gaming. Product color: Black