ASUS Sagaris GK100, Wired, USB, Membrane, QWERTY, RGB LED, Black, Red
ASUS Sagaris GK100. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Backlight type: RGB LED, Wrist rest. Recommended usage: Gaming. Product color: Black, Red