ASUS logo

ASUS Z Stylus stylus pen 11,85 g Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186651
Info modified on:
14 Mar 2024, 18:10:08
Short summary description ASUS Z Stylus stylus pen 11,85 g Black:

ASUS Z Stylus, Black, Asus Zenpad Z580CA/Z300C/Z300CG/Z300CL, Capacitive, Aluminium, AAAA, 150 h

Long summary description ASUS Z Stylus stylus pen 11,85 g Black:

ASUS Z Stylus. Product color: Black, Compatibility: Asus Zenpad Z580CA/Z300C/Z300CG/Z300CL, Suitable for touchscreen type: Capacitive. Weight: 11,85 g, Width: 143,8 mm, Depth: 9,6 mm. Quantity per pack: 1 pc(s), Package type: Box

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.