ASUS logo

ASUS P10S-X server/worksation motherboard Intel® C232 LGA 1151 (Socket H4) ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247265
Info modified on:
30 Oct 2024, 13:00:41
Short summary description ASUS P10S-X server/worksation motherboard Intel® C232 LGA 1151 (Socket H4) ATX:

ASUS P10S-X server/worksation motherboard, Intel, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB, ECC & Non-ECC, 2133 MHz

Long summary description ASUS P10S-X server/worksation motherboard Intel® C232 LGA 1151 (Socket H4) ATX:

ASUS P10S-X server/worksation motherboard. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, ECC сompatibility: ECC & Non-ECC. Supported storage drive interfaces: SATA III. On-board graphics card model: Aspeed AST1400, On-board graphics card memory: 64 MB. Component for: Server, Motherboard form factor: ATX, Motherboard chipset: Intel® C232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.