ASUS X99-E WS, Intel, LGA 2011-v3, E5-1600, E5-2600, 22 nm, DDR4-SDRAM, 128 GB
ASUS X99-E WS. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Intel Xeon series: E5-1600, E5-2600. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA. Parallel processing technology support: 4-Way CrossFireX, 4-Way SLI. USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2, 10